ON Semiconductor DM74LS367AN Product Overview
The DM74LS367AN from ON Semiconductor is a high-performance integrated circuit that belongs to the 74LS logic family. This device is a Hex Buffer and Line Driver designed to be used in applications that require a high-speed, low-power buffer or line driver with a 3-state output.
Key Features
- Logic Type: Hex Non-Inverting Buffer/Line Driver
- Number of Elements: Six
- Number of Bits per Element: 1
- Output Type: 3-State
- Supply Voltage: Typically 5V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Through Hole
- Package / Case: 16-DIP (0.300", 7.62mm)
Performance Characteristics
The DM74LS367AN is designed for use in systems that demand robust and reliable high-speed digital interfacing. It features a typical propagation delay time of 11ns, ensuring swift data transfer and minimal signal lag. The device operates within the supply voltage range of 4.75V to 5.25V, making it compatible with standard TTL power levels.
Applications
Thanks to its versatile configuration and 3-state outputs, the DM74LS367AN is suitable for a wide range of applications, including:
- Bus driving
- Memory address driving
- Input/Output port driving
- Buffering for data transmission lines
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the DM74LS367AN is no exception. The device is manufactured under stringent conditions to ensure high reliability and performance consistency. It is designed to meet or exceed the requirements of standard logic integrated circuits, providing a dependable solution for digital interfacing needs.
Conclusion
The DM74LS367AN by ON Semiconductor is a crucial component for designers and engineers looking for a reliable hex buffer and line driver. With its fast propagation delay, compatibility with TTL levels, and versatile 3-state outputs, this IC is an excellent choice for enhancing digital system performance while maintaining low power consumption. Its standard DIP packaging allows for easy integration into a wide range of electronic systems.