EN
  • EN
  • DE

DM74S240N

Part No DM74S240N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC INVERTER 2CH 4-INP 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 4
Features 3-State
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 15mA, 64mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 10ns at 5V, 150pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 20-PDIP
Manufacturer Package 20-DIP
Family Part Number 74S240
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 252455-DM74S240N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S240N CAD Model

Description

ON Semiconductor DM74S240N Product Overview

The DM74S240N is a high-performance, octal inverting buffer and line driver designed to be employed in applications requiring high current sinking capability and low input current. Manufactured by ON Semiconductor, a leading innovator in the semiconductor industry, this integrated circuit is part of their extensive logic device portfolio. The DM74S240N is designed to interface with high-speed system buses and is suitable for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Current: High sinking capability
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: 0°C to +70°C
  • Package / Case: Standard 20-pin DIP (Dual In-line Package)
  • Mounting Type: Through-hole

Performance and Durability

The DM74S240N is designed to deliver reliable performance with a typical supply voltage of 5V, making it compatible with TTL logic levels. It can operate within a temperature range of 0°C to +70°C, ensuring stability across various environmental conditions. The device is enclosed in a robust 20-pin DIP, providing ease of integration into a wide range of electronic systems.

Applications

With its high current sinking capability, the DM74S240N is ideal for driving heavy loads, making it an excellent choice for use in bus transceivers, memory drivers, and buffer registers. It is also suitable for applications that require inverting buffer functions with high-speed operations.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the DM74S240N is no exception. This device is produced with the highest manufacturing standards, ensuring that it meets the rigorous demands of commercial and industrial applications.

Conclusion

The ON Semiconductor DM74S240N is a versatile, high-performance octal inverting buffer and line driver that offers reliable operation in a standard DIP package. Its ability to sink high currents while maintaining low input current makes it an excellent choice for a variety of logic interface applications. With ON Semiconductor's reputation for quality, the DM74S240N stands as a robust component for electronic designers seeking to enhance their system's performance.

You May Also Be Interested in

Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess