EN
  • EN
  • DE

DTC114E

Part No DTC114E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS DIGITAL BJT NPN 50V 100MA / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number DTC114
Standard Package 15,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 587521-DTC114E
Ultra Librarian 3D Model Ultra Librarian DTC114E CAD Model

Description

ON Semiconductor's DTC114E Series Transistors

The DTC114E series from ON Semiconductor represents a line of high-quality, NPN pre-biased small signal transistors designed for use in a wide array of digital and analog applications. These devices combine a discrete NPN transistor with built-in resistors to simplify circuit design and minimize component count, which makes them an excellent choice for space-constrained applications.

Key Features

  • Integrated Bias Resistor Network: The DTC114E includes a built-in bias resistor network, which comprises one resistor between the base and emitter and another from the base to the collector. This integration helps to reduce parts count and simplifies circuit layout.
  • Surface-Mount Package: Available in a small SOT-23 package, the DTC114E is suitable for high-density mounting and is ideal for automated assembly processes.
  • Low On-Voltage: The transistor offers a low VON voltage, which enhances energy efficiency by reducing power loss when the transistor is in the 'on' state.
  • High Current Gain: With a high current gain (hFE), the DTC114E provides reliable performance in amplification applications, ensuring a robust signal output.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the DTC114E is both lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive products.

Applications

The versatile DTC114E series is used in a variety of applications, including but not limited to:

  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Signal processing
  • Power management

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the DTC114E can provide a reliable and compact solution for your switching and amplification needs. Its built-in resistor network simplifies design efforts, while its performance characteristics ensure efficient and reliable operation. Choose ON Semiconductor's DTC114E series transistors for a blend of quality, performance, and convenience in your electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess