EN
  • EN
  • DE

EC4401C-TL

Part No EC4401C-TL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 0.15A ECSP1008-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 150mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4V
Max Gate Charge 1.58nC @ 10V
Max Input Capacitance 7pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 3.7 Ohm @ 80mA, 4V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 4-ECSP1008
Dimension 4-UFDFN
Win Source Part Number 051043-EC4401C-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EC4401C-TL CAD Model

Description

ON Semiconductor EC4401C-TL: Power Management IC

The EC4401C-TL from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed to cater to a wide range of applications that require efficient power regulation. This versatile and reliable IC is an excellent choice for designers looking to enhance the performance and extend the battery life of their products.

Key Features

  • High Efficiency: The EC4401C-TL offers high conversion efficiency, which is crucial for minimizing power loss and heat generation in electronic devices.
  • Low Quiescent Current: With its low quiescent current, this IC helps in reducing standby power consumption, making it ideal for battery-powered applications.
  • Adjustable Output Voltage: This feature allows designers to tailor the output voltage to the specific needs of their application, providing greater flexibility in design.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, protecting both the IC and the overall system from thermal-related damage.
  • Overcurrent Protection: The EC4401C-TL is equipped with overcurrent protection to prevent damage from excessive current draw, enhancing the reliability of the end product.

Applications

The EC4401C-TL power management IC is suitable for a diverse set of applications, including but not limited to:

  • Portable Electronic Devices
  • Wireless Communication Equipment
  • Power Supply Modules
  • Consumer Electronics
  • Industrial Control Systems

Product Specifications

This IC comes in a compact package and is characterized by the following specifications:

  • Package Type: Thin Leadless Package (TLP)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +85°C
  • Lead-Free and RoHS Compliant

With its robust feature set and high reliability, the EC4401C-TL from ON Semiconductor is an excellent choice for designers looking to improve power management in their next project. Its versatility and protective features make it a valuable component in any power-sensitive application.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,229 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess