The ECH8301-TL-E from ON Semiconductor is a high-performance, P-Channel MOSFET designed for power management applications. This compact, surface-mount transistor is a critical component for designers looking to optimize power efficiency and thermal management in their circuit designs.
Key Features
- Low On-Resistance: The ECH8301-TL-E offers an exceptionally low on-resistance, minimizing power losses and improving overall efficiency in electronic circuits.
- High-Speed Switching: Engineered for fast switching applications, this MOSFET supports high-speed operations, contributing to better performance in power conversion and regulation tasks.
- Low Drive Voltage: It operates at a low gate drive voltage, making it compatible with low-voltage logic levels and reducing the need for level shifting circuits.
- Compact Size: The small footprint of the ECH8301-TL-E is ideal for space-constrained applications, allowing for more compact and integrated designs.
- Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the ECH8301-TL-E is both lead-free and RoHS compliant, meeting the requirements for eco-friendly electronic components.
Applications
The ECH8301-TL-E is versatile and can be used in a variety of applications, including:
- Power Management Circuits
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Portable Electronic Devices
Technical Specifications
Parameter
Value
Drain-Source Voltage (Vds)
-30V
Gate-Source Voltage (Vgs)
±20V
Continuous Drain Current (Id)
-6A
Power Dissipation (Pd)
1.25W
Operating Temperature Range
-55°C to +150°C
With its robust performance and ON Semiconductor's reputation for quality, the ECH8301-TL-E is an excellent choice for engineers and designers looking to enhance their power management solutions.