EN
  • EN
  • DE

ECH8315-TL-H

Part No ECH8315-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 7.5A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 7.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 18nC @ 10V
Max Input Capacitance 875pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.5W (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 3.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Dimension 8-SMD, Flat Lead
Win Source Part Number 040131-ECH8315-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8315-TL-H CAD Model

Description

The ECH8315-TL-H is a state-of-the-art power management device from ON Semiconductor, a leading name in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, offering high efficiency and reliability for a diverse range of products.

Key Features

  • Low On-Resistance: The ECH8315-TL-H boasts an extremely low on-resistance, which translates to reduced power loss and improved efficiency in power management circuits.
  • High-Speed Switching: Engineered for high-speed switching applications, this device is ideal for converters, inverters, and other power regulation systems that require quick response times.
  • Compact Package: The ECH8315-TL-H comes in a compact TSMT5 package, making it suitable for space-constrained applications without compromising on performance.
  • Power Saving: With its excellent power-saving characteristics, it is perfect for battery-powered devices, helping to extend battery life and reduce the need for frequent charging.

Applications

The versatility of the ECH8315-TL-H allows it to be integrated into a wide array of electronic devices. Some common applications include:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Portable Devices
  • Telecommunication Equipment

Technical Specifications

The ECH8315-TL-H is characterized by its robust technical specifications, which include:

  • Drain-Source Voltage (V<sub>DS): 30V
  • Continuous Drain Current (I<sub>D): 6A
  • Power Dissipation (P<sub>D): 1.25W
  • Operating Temperature Range: -55°C to 150°C

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The ECH8315-TL-H is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of industrial and consumer electronics. With ON Semiconductor's reputation for excellence, customers can trust the ECH8315-TL-H for their critical power management needs.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4506 $58.5780
315+ $0.3698 $116.4870
485+ $0.3582 $173.7270
670+ $0.3467 $232.2890
865+ $0.3351 $289.8615
1,155+ $0.3005 $347.0775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess