EN
  • EN
  • DE

ECH8601R-TL-EX

Part No ECH8601R-TL-EX
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH+NCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 870024-ECH8601R-TL-EX
Ultra Librarian 3D Model Ultra Librarian ECH8601R-TL-EX CAD Model

Description

Product Overview: ECH8601R-TL-EX by ON Semiconductor

The ECH8601R-TL-EX is a high-performance, P-Channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and switching with low on-resistance and a high current handling capability.

Key Features

  • Low On-Resistance: The ECH8601R-TL-EX features a low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it an ideal choice for power-sensitive applications.
  • High Current Capability: This device is capable of handling high currents, which is essential for applications that require high power density and robust performance.
  • Advanced Technology: Manufactured with ON Semiconductor's latest technology, the ECH8601R-TL-EX ensures superior switching performance and reliability.
  • Compact Package: The MOSFET comes in a compact TSMT-6 package, which is perfect for space-constrained applications without compromising on power and performance.
  • Lead-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and RoHS compliant, making it suitable for use in a wide range of consumer and industrial applications that require eco-friendly components.

Applications

The ECH8601R-TL-EX is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery-Powered Devices
  • Load Switches
  • Portable Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ECH8601R-TL-EX is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from ON Semiconductor products. Reliability is a key factor in the design and production of this MOSFET, ensuring long-term performance in a variety of operating conditions.

With its combination of efficiency, power handling, and compact size, the ECH8601R-TL-EX from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions in both commercial and industrial applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess