The ECH8602-TC from ON Semiconductor is a cutting-edge Power MOSFET designed for high-efficiency power management applications. This robust component is engineered to deliver outstanding performance in a compact package, making it an ideal choice for a wide range of electronic devices.
Key Features
- Low On-Resistance: The ECH8602-TC features an exceptionally low on-resistance, which significantly reduces conduction losses and enhances overall efficiency in power conversion applications.
- High-Speed Switching: This MOSFET is optimized for high-speed switching, enabling fast and efficient operation in power supplies, DC-DC converters, and other switched-mode power electronics.
- Low Gate Charge: With a low gate charge, the ECH8602-TC minimizes switching losses and allows for the use of smaller and more energy-efficient drivers.
- High Power Density: The compact SOT-23 package allows for high power density, making it suitable for space-constrained applications without compromising performance.
Applications
The ECH8602-TC is versatile and can be used in various applications, including:
- Power management for portable devices
- DC-DC converters
- Battery-powered systems
- Load switches
- Motor control circuits
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
6A
Power Dissipation (P<sub>D)
1.25W
R<sub>DS(on)
20mΩ
Package
SOT-23
With its advanced features and reliable performance, the ECH8602-TC from ON Semiconductor is a premier choice for designers seeking to improve the efficiency and longevity of their electronic products.