EN
  • EN
  • DE

ECH8651R-TL-H

Part No ECH8651R-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 24V 10A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 14 mOhm @ 5A, 4.5V
Max Gate Charge 24nC @ 10V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-ECH
Win Source Part Number 015142-ECH8651R-TL-H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8651R-TL-H CAD Model

Description

Introducing the ECH8651R-TL-H MOSFET by ON Semiconductor

The ECH8651R-TL-H is a state-of-the-art P-Channel Power MOSFET brought to you by ON Semiconductor, a leading force in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, offering exceptional power efficiency and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The ECH8651R-TL-H boasts an incredibly low on-resistance, which significantly reduces conduction losses and improves overall energy efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better performance in power management tasks.
  • Compact Design: Encased in a small TSMT3 package, the ECH8651R-TL-H is perfect for space-constrained applications, providing powerful performance without taking up valuable real estate on your PCB.
  • Thermal Performance: The device is designed with thermal management in mind, providing excellent heat dissipation to maintain stability and extend the life of the component.

Applications

The versatility of the ECH8651R-TL-H allows it to be used in a multitude of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Portable Electronic Devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the ECH8651R-TL-H is no exception. Each component is manufactured to the highest standards to ensure it meets ON Semiconductor's stringent reliability criteria, giving designers the confidence to integrate this MOSFET into critical applications.

Environmental Considerations

With the environment in mind, the ECH8651R-TL-H is created with eco-friendly materials and processes. It is fully RoHS compliant, ensuring that it adheres to global regulations on hazardous substances, making it a responsible choice for both your product and the planet.

In summary, the ECH8651R-TL-H from ON Semiconductor is a top-tier P-Channel Power MOSFET that offers low on-resistance, high-speed switching, a compact footprint, and superior thermal performance, making it an ideal choice for designers looking to enhance power efficiency in their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4745 $59.3125
300+ $0.3894 $116.8200
460+ $0.3772 $173.5120
635+ $0.3650 $231.7750
820+ $0.3529 $289.3780
1,100+ $0.3164 $348.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,700 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess