EN
  • EN
  • DE

EFC6604R-TR

Part No EFC6604R-TR
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 6EFCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate, 2.5V Drive
Gate Charge (Qg) (Max) @ Vgs 29nC @ 4.5V
Power - Max 1.6W
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-XFBGA
Supplier Device Package 6-EFCP (1.9x1.46)
Base Product Number EFC6604
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 870182-EFC6604R-TR
Ultra Librarian 3D Model Ultra Librarian EFC6604R-TR CAD Model

Description

ON Semiconductor EFC6604R-TR Power MOSFET

The EFC6604R-TR from ON Semiconductor is a high-performance, N-Channel Power MOSFET designed to deliver efficient power management and conversion within electronic systems. This component is particularly suitable for applications that demand low on-resistance, high switching speeds, and minimal power losses. The EFC6604R-TR is commonly utilized in power supplies, DC-DC converters, motor drives, and other power-intensive applications across various industries.

Key Features

  • Low On-Resistance: The device features very low R<sub>DS(on), which reduces conduction losses and enhances overall efficiency, making it ideal for high-performance power applications.
  • High Switching Speed: Fast switching capabilities enable the EFC6604R-TR to operate efficiently at high frequencies, which is critical for reducing switching losses and improving power density.
  • Enhanced Thermal Performance: With an excellent thermal design, this MOSFET can dissipate heat effectively, ensuring reliable operation even under high current conditions.
  • Robust Package: The device comes in a compact, surface-mount package that is both durable and space-efficient, making it suitable for modern, high-density circuit designs.

Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 30V Continuous Drain Current (I<sub>D) 14A Power Dissipation (P<sub>D) 2.5W Operating Temperature Range -55°C to +150°C R<sub>DS(on) 8.5 mΩ

The EFC6604R-TR is a testament to ON Semiconductor's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronics. With its robust performance and reliability, this Power MOSFET is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1415
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,011 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess