EN
  • EN
  • DE

EFC8811R-TF

Part No EFC8811R-TF
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 6CSP / Dual N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Power - Max 2.5W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 6-SMD, No Lead
Supplier Device Package 6-CSP (1.77x3.54)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800701-EFC8811R-TF
Ultra Librarian 3D Model Ultra Librarian EFC8811R-TF CAD Model

Description

The ON Semiconductor EFC8811R-TF is a state-of-the-art power management integrated circuit (IC) designed to cater to a wide range of applications requiring efficient power conversion and management. This versatile component is well-suited for use in portable devices, consumer electronics, and industrial systems, where reliable and efficient power management is crucial.

Key Features

  • High Efficiency: The EFC8811R-TF is engineered for high-efficiency operation, which helps in reducing power loss and improving battery life in portable applications.
  • Compact Size: Its small form factor makes it ideal for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Integrated Functions: This IC integrates multiple functions, such as switching controllers, regulators, and power switches, to simplify design and reduce external component count.
  • Robust Protection Features: The device includes over-voltage, under-voltage, over-current, and thermal protection, ensuring reliable operation under various conditions and enhancing system safety.

Applications

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones, tablets, and laptops
  • Wireless communication systems
  • Power supply modules
  • Industrial and automation systems

Technical Specifications

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage: Adjustable to meet various application needs
  • Switching Frequency: Optimized for efficiency and reduced noise
  • Package: Lead-free and RoHS compliant package for environmental considerations

The EFC8811R-TF from ON Semiconductor is a testament to the company's commitment to providing innovative and environmentally friendly power management solutions. With its comprehensive feature set and robust design, this IC is an excellent choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1415
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8901 $53.4060
140+ $0.7304 $102.2560
215+ $0.7076 $152.1340
295+ $0.6847 $201.9865
380+ $0.6619 $251.5220
510+ $0.5934 $302.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,693 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess