EN
  • EN
  • DE

EMH2407-TL-H

Part No EMH2407-TL-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 6A EMH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6A
Maximum Rds On at Id,Vgs 25 mOhm @ 3A, 4.5V
Max Gate Charge 6.3nC @ 4.5V
Max Input Capacitance 580pF @ 10V
Maximum Power Dissipation 1.4W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-EMH
Win Source Part Number 1036329-EMH2407-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMH2407-TL-H CAD Model

Description

Product Overview: EMH2407-TL-H from ON Semiconductor

The EMH2407-TL-H is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications, including but not limited to, power management, computing, and consumer electronics. It is engineered to provide efficient power conversion with minimal losses, making it an ideal choice for high-performance circuits.

Key Features

  • Low On-Resistance: The EMH2407-TL-H features an extremely low on-resistance (R<sub>DS(on)), which results in reduced conduction losses and enhances the overall efficiency of the application it is used in.
  • High-Speed Switching: This MOSFET is capable of high-speed switching operations, which is essential for modern power conversion and regulation technologies, enabling faster response times and improved performance.
  • High Power and Current Handling: With its robust design, the EMH2407-TL-H can handle high levels of power and current without compromising on reliability or longevity.
  • Low Gate Charge: The device has a low gate charge (Q<sub>G), which means it requires less energy to turn on and off, contributing to the overall energy efficiency of the system.
  • Temperature Resilience: The MOSFET operates effectively over a broad temperature range, ensuring consistent performance even under challenging thermal conditions.

Applications

The EMH2407-TL-H is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supplies for computers and servers
  • Motor drives
  • Battery management systems
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The EMH2407-TL-H is no exception and is built to meet rigorous industry standards. It offers reliability and longevity, which are crucial for designers and engineers looking for components that will endure the test of time and operate consistently under various conditions.

Environmental Considerations

The EMH2407-TL-H is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility. By reducing hazardous substances in their products, they are helping to create a safer and more sustainable electronic product environment.

Overall, the EMH2407-TL-H from ON Semiconductor is a highly reliable and efficient solution for a wide array of power management tasks, delivering performance that helps to push the boundaries of modern electronics.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess