EN
  • EN
  • DE

ESD5Z2.5T1G

Part No ESD5Z2.5T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 2.5VWM 10.9VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 2.5V (Max)
Minimum Breakdown Voltage 4V
Max Clamping Voltage 10.9V
Peak Pulse Current(Ippm) 11A (8/20μs)
Power Dissipation - Pd 120W
Applications Automotive
Capacitance @ Frequency 145pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1037089-ESD5Z2.5T1G
Family Name ESD5Z2.5
Introduction Date October 13, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD5Z2.5T1G CAD Model

Description

Product Overview: ESD5Z2.5T1G

The ESD5Z2.5T1G is a high-performance ESD (Electrostatic Discharge) protection device from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to safeguard sensitive electronic components from electrostatic discharge damage, which can occur during the manufacturing process or from user interactions with the final product. The ESD5Z2.5T1G is a vital component in the protection of high-speed data lines and other vulnerable circuits in a wide range of applications.

Key Features

  • Low Clamping Voltage: The ESD5Z2.5T1G offers a low clamping voltage, which ensures that any ESD pulse is clamped to a safe level, protecting sensitive circuitry from high-voltage transients.
  • Fast Response Time: Its fast response time to ESD events ensures that the protection is activated almost instantaneously, providing immediate defense against sudden electrostatic discharges.
  • Low Leakage Current: The device maintains a low leakage current under normal operation, which helps to preserve the energy efficiency of the protected system.
  • Small Package Size: The ESD5Z2.5T1G comes in a compact SOD-523 package, making it suitable for space-constrained applications without compromising on performance.
  • RoHS Compliant: In line with modern environmental standards, the product is RoHS compliant, which means it is free from hazardous substances and suitable for use in various international markets.

Applications

The ESD5Z2.5T1G is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Handsets
  • Portable Electronics
  • Computer Interfaces
  • Network Devices
  • Telecommunication Systems

Technical Specifications

With a reverse standoff voltage of 2.5V, the ESD5Z2.5T1G is capable of withstanding ESD strikes as per the IEC 61000-4-2 standard. Its low clamping voltage ensures that even the most sensitive components remain safe during an ESD event. The product's small form factor does not hinder its ESD protection capabilities, making it an excellent choice for modern, miniaturized electronic devices.

The ESD5Z2.5T1G from ON Semiconductor is an essential component for any design requiring robust ESD protection without sacrificing performance or space. Its reliability and efficiency make it an ideal choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,895+ $0.0264 $50.0280
4,630+ $0.0216 $100.0080
7,145+ $0.0210 $150.0450
9,855+ $0.0203 $200.0565
12,760+ $0.0196 $250.0960
17,050+ $0.0176 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,220 pieces
MOQ: 1895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess