EN
  • EN
  • DE

ESD8351MUT5G

Part No ESD8351MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11.2VC 2X3DFN / 11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 11.2V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.37pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number ESD8351
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD8351MUT5G-ND,ESD8351MUT5GOSCT,ONSONSESD8351MUT5G,2156-ESD8351MUT5G-OS,ESD8351MUT5GOSTR,2832-ESD8351MUT5G-488,ESD8351MUT5GOSDKR,2832-ESD8351MUT5GTR
Standard Package 10,000
Win Source Part Number 1334865-ESD8351MUT5G
Ultra Librarian 3D Model Ultra Librarian ESD8351MUT5G CAD Model

Description

ON Semiconductor ESD8351MUT5G Overview

The ESD8351MUT5G from ON Semiconductor is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust device is an ideal solution for protecting high-speed data lines and other vulnerable circuits in a wide range of applications, including mobile phones, portable electronics, and communication systems.

Key Features

  • Low Capacitance: The ESD8351MUT5G boasts ultra-low capacitance, typically just 0.35 pF, making it suitable for high-speed signal lines without compromising signal integrity.
  • ESD Protection: It offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, withstanding ESD strikes up to ±20 kV (air discharge) and ±10 kV (contact discharge).
  • Small Footprint: The device comes in a tiny μDFN package, measuring a mere 1.0 x 0.6 mm, which is perfect for space-constrained applications.
  • Low Clamping Voltage: It features a low dynamic resistance and clamping voltage, providing superior protection for sensitive electronics.
  • Fast Response Time: The ESD8351MUT5G responds to ESD strikes in a matter of nanoseconds, offering immediate protection against sudden and damaging voltage spikes.

Applications

Due to its high-performance characteristics and small size, the ESD8351MUT5G is suitable for a variety of applications, including:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI 1.3/1.4/2.0 ESD Protection
  • Digital Visual Interface (DVI) Ports
  • DisplayPort Protection
  • Thunderbolt Port Protection
  • Smartphone and Tablet I/O Ports
  • Other High-Speed Data Interfaces in Portable Electronics

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the ESD8351MUT5G is no exception. This product is manufactured with the highest standards in mind, ensuring that it not only meets but exceeds industry requirements for ESD protection. With ON Semiconductor's ESD8351MUT5G, designers can ensure their products are robust and resistant to the common threats posed by electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5494 $52.1930
225+ $0.4508 $101.4300
345+ $0.4367 $150.6615
475+ $0.4226 $200.7350
615+ $0.4085 $251.2275
820+ $0.3663 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,516 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess