EN
  • EN
  • DE

ESDR0502NMUTBG

Part No ESDR0502NMUTBG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 6UDFN / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 6-Pin UDFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 3
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Dissipation - Pd 100W
Power Line Protection Yes
Applications Automotive, Ethernet
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-UDFN (1.2x1)
Win Source Part Number 015739-ESDR0502NMUTBG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ESDR0502N
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ESDR0502NMUTBG CAD Model

Description

ON Semiconductor ESDR0502NMUTBG: High-Performance ESD Protection Device

The ESDR0502NMUTBG is a cutting-edge ESD protection device designed by ON Semiconductor, a leader in the semiconductor industry. This compact and efficient component is engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events, which can cause significant damage to electronic devices. It is an ideal solution for high-speed data lines and other applications where ESD protection is crucial.

Key Features

  • Low Clamping Voltage: The ESDR0502NMUTBG offers a low clamping voltage, which ensures that any ESD strikes are effectively suppressed, protecting the integrity of the circuit.
  • Small Footprint: With its ultra-small 0201 package, this device is perfect for space-constrained applications, allowing designers to save valuable board space without compromising on protection.
  • High ESD Protection: The device is capable of withstanding ESD strikes of ±20kV (air discharge) and ±15kV (contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for sensitive components.
  • Fast Response Time: Its swift response to ESD events ensures that the protected circuit components are immediately shielded from harmful surges.
  • Low Leakage Current: The ESDR0502NMUTBG is designed to have a minimal leakage current, which helps in maintaining the overall power efficiency of the system.
  • RoHS Compliant: In adherence to environmental standards, this product is RoHS compliant, making it a responsible choice for eco-conscious manufacturers.

Applications

The ESDR0502NMUTBG is versatile and can be used in a variety of applications where ESD protection is a necessity. It is particularly well-suited for:

  • High-speed data lines such as USB, HDMI, and Thunderbolt
  • Wireless communication devices like smartphones and tablets
  • Portable electronics including laptops, cameras, and wearable technology
  • Industrial controls and automation systems
  • Medical equipment requiring stringent ESD safeguards

With its exceptional performance and reliability, the ON Semiconductor ESDR0502NMUTBG is the go-to choice for designers and engineers looking to enhance the ESD resilience of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,170 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess