EN
  • EN
  • DE

FAN251040MNTXG

Part No FAN251040MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 40A 34WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 5.5V
Current - Output 40A
Frequency - Switching 200kHz ~ 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 34-PowerWFQFN
Supplier Device Package 34-WQFN (5x7)
Base Product Number FAN251040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372181-FAN251040MNTXG
Ultra Librarian 3D Model Ultra Librarian FAN251040MNTXG CAD Model

Description

Overview of FAN251040MNTXG - ON Semiconductor

The FAN251040MNTXG is a high-performance, energy-efficient voltage regulator fabricated by ON Semiconductor, a leader in power and signal management solutions. This advanced component is designed to meet the rigorous demands of modern electronic devices, providing a stable and reliable power supply with exceptional accuracy and low dropout.

Key Features

  • High Accuracy: Ensures precise voltage regulation, which is critical for sensitive electronic circuits, maintaining system stability and performance.
  • Low Dropout: The regulator operates efficiently even with minimal differences between input and output voltage, making it ideal for battery-operated devices where maximizing battery life is essential.
  • Power-Saving Mode: Includes an automatic power-saving mode that reduces power consumption when the load is light, enhancing the energy efficiency of the end application.
  • Thermal Protection: Built-in thermal shutdown feature protects the device and the system from damage due to excessive temperatures.
  • Current Limit Protection: The current limit feature safeguards the regulator and the load from overcurrent conditions.

Applications

The FAN251040MNTXG is versatile and can be integrated into a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial and automotive applications requiring stable power supply

Technical Specifications

Some of the technical specifications of the FAN251040MNTXG include:

  • Output Voltage Range: Precisely regulated for specific use cases
  • Output Current: Capable of delivering the required current for a variety of loads
  • Package: Available in a compact, surface-mount package that is suitable for space-constrained applications

ON Semiconductor's FAN251040MNTXG is a testament to the company's commitment to providing innovative, high-quality power management solutions. Its combination of high accuracy, low dropout, and power-saving features make it an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2277 $52.2770
24+ $4.2894 $102.9456
37+ $4.1553 $153.7461
50+ $4.0213 $201.0650
65+ $3.8872 $252.6680
87+ $3.4851 $303.2037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess