EN
  • EN
  • DE

FAN3122CMPX

Part No FAN3122CMPX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Current - Peak Output (Source, Sink) 10.6A, 11.4A
Input Type Non-Inverting
Rise / Fall Time (Typ) 23ns, 19ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-MLP (3x3)
Base Product Number FAN3122
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590608-FAN3122CMPX
Ultra Librarian 3D Model Ultra Librarian FAN3122CMPX CAD Model

Description

ON Semiconductor FAN3122CMPX - High-Speed, Low-Side Gate Driver

The FAN3122CMPX from ON Semiconductor is a sophisticated, high-speed, low-side gate driver designed for driving MOSFETs and IGBTs. This component is particularly well-suited for high-frequency switching applications, such as power supplies, motor controllers, and DC-DC converters, where efficient operation is critical.

With its capability to deliver peak output currents of up to 2A, the FAN3122CMPX ensures rapid and reliable switching of power devices, contributing to the reduction of switching losses and improving overall system efficiency. This high current capability is paired with a robust output stage designed to drive capacitive loads with minimal delay and overshoot, which is essential for maintaining signal integrity in fast-switching environments.

The driver operates across a wide supply voltage range from 4.5V to 18V, providing flexibility in various application scenarios. This feature allows the FAN3122CMPX to be used in a broad array of power management systems without the need for additional voltage regulation components, simplifying the design and reducing the bill of materials.

ON Semiconductor has integrated multiple protection features into the FAN3122CMPX to ensure reliable operation even in harsh conditions. These include a robust under-voltage lockout (UVLO) circuit that prevents the driver from operating at insufficient gate voltages, which could otherwise lead to incomplete switching and potential damage to the power device. Additionally, the driver is equipped with a Miller drive capability to counteract parasitic turn-on effects.

The FAN3122CMPX is available in a compact 8-pin SOIC package, making it an excellent choice for space-constrained applications. Its small footprint, combined with its high performance, makes it an ideal solution for modern electronic systems where efficiency and reliability are paramount.

Engineers looking for a high-speed gate driver that can deliver robust performance while simplifying design will find the FAN3122CMPX from ON Semiconductor to be an excellent choice. Its combination of high-speed operation, current handling capability, and integrated protection features make it a versatile and dependable component in any power management system.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6739 $50.2170
75+ $1.3735 $103.0125
115+ $1.3306 $153.0190
160+ $1.2877 $206.0320
205+ $1.2447 $255.1635
270+ $1.1160 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess