EN
  • EN
  • DE

SA556NG4

Part No SA556NG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Type 555 Type, Timer/Oscillator (Dual)
Frequency 100kHz
Voltage - Supply 4.5V ~ 16V
Current - Supply 20 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Mounting Type Through Hole
Base Product Number SA556
Other Names SA556NE4,SA556NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265326-SA556NG4
Ultra Librarian 3D Model Ultra Librarian SA556NG4 CAD Model

Description

The SA556NG4 is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision device is designed to meet the rigorous demands of various electronic applications, providing reliable and efficient performance.

Key Features:

  • Dual Operational Amplifiers: The SA556NG4 features two independent operational amplifiers in a single package, allowing for compact and versatile designs.
  • Wide Supply Voltage Range: This component operates over a wide supply voltage range, making it suitable for battery-operated and industrial applications that require a broad power spectrum.
  • Low Power Consumption: Engineered for energy efficiency, the SA556NG4 minimizes power consumption, which is critical for portable and low-power devices.
  • High Stability: The device offers excellent stability, ensuring consistent performance over a range of operating conditions and temperatures.
  • Offset Voltage Null Capability: It has the ability to null offset voltage, which allows for precise adjustments and improved accuracy in signal processing.

Applications:

The SA556NG4 is highly versatile and can be used in a wide array of applications, including:

  • Audio processing equipment
  • Signal conditioning
  • Active filters
  • Data acquisition systems
  • Industrial control systems
  • Analog to digital converters

Package and Quality:

The Texas Instruments SA556NG4 comes in a robust package that ensures long-term reliability and protection against environmental factors. The product adheres to the stringent quality standards set by Texas Instruments, guaranteeing high performance and durability for end-users.

Conclusion:

The SA556NG4 from Texas Instruments represents a blend of innovation, efficiency, and versatility. Whether for professional, industrial, or hobbyist applications, this dual operational amplifier is an excellent choice for designers seeking a reliable component that delivers consistent results. Its broad supply voltage range, low power consumption, and precision make it an indispensable part of any electronic system that requires operational amplifiers.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess