EN
  • EN
  • DE

FAN3122TM1X-F085

Part No FAN3122TM1X-F085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR DUAL 4A HI/LO SPEED / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Last Time Buy
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) 10.6A, 11.4A
Input Type Non-Inverting
Rise / Fall Time (Typ) 23ns, 19ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number FAN3122
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372521-FAN3122TM1X-F085
Ultra Librarian 3D Model Ultra Librarian FAN3122TM1X-F085 CAD Model

Description

ON Semiconductor FAN3122TM1X-F085

The FAN3122TM1X-F085 is a high-performance, high-speed, low-side gate driver designed by ON Semiconductor to provide efficient and reliable driving for MOSFETs and IGBTs. This component is particularly suitable for high-frequency switching applications such as SMPS (Switched-Mode Power Supplies), motor control, and power conversion systems. With its robust design, the FAN3122TM1X-F085 ensures optimal performance in a wide range of industrial, computing, and consumer electronics.

Key Features

  • High Peak Output Current: Capable of delivering peak output currents of up to 2A, making it suitable for driving large capacitive loads with ease.
  • Fast Propagation Delays: Offers typical propagation delay times of 13ns, ensuring swift response times in critical applications.
  • Matched Propagation Delays: Provides matched rise and fall times to minimize switching losses and reduce electromagnetic interference (EMI).
  • Wide Supply Voltage Range: Operates over a supply voltage range of 4.5V to 18V, accommodating various application requirements.
  • Robust Output Drive: Features robust output drive stages designed to withstand the rigors of high-speed operation.
  • Input Logic Compatibility: Compatible with standard TTL and CMOS logic levels, providing flexibility in interfacing with control circuits.
  • Dual Input Configuration: Offers both inverting and non-inverting inputs to provide design flexibility.
  • Industry-Standard Packaging: Available in an SOT-23 package, which is widely used and recognized in the industry for its compact footprint.

Product Applications

The FAN3122TM1X-F085 gate driver is ideal for a variety of applications where efficient and rapid switching of power transistors is crucial. It can be used in:

  • DC-DC converters
  • AC-DC power supplies
  • Motor controllers
  • Class D audio amplifiers
  • LED lighting systems
  • Power inverters

ON Semiconductor's commitment to quality and performance is evident in the FAN3122TM1X-F085, making it a reliable choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess