EN
  • EN
  • DE

FAN501MPX

Part No FAN501MPX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR DC-DC MULTIPH MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17.5V
Voltage - Supply (Vcc/Vdd) 5.8V ~ 30V
Duty Cycle 68.5%
Frequency - Switching 85kHz ~ 140kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-WQFN Exposed Pad
Supplier Device Package 10-MLP (4x3)
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806726-FAN501MPX
Ultra Librarian 3D Model Ultra Librarian FAN501MPX CAD Model

Description

The FAN501MPX from ON Semiconductor is a state-of-the-art power management integrated circuit (IC) designed for a variety of applications requiring efficient and reliable power supply solutions. This advanced IC is part of ON Semiconductor's portfolio of energy-efficient power management devices and is engineered to provide high-performance operation in a compact, surface-mount package.

Key Features

  • High Efficiency: The FAN501MPX is built to offer maximum energy efficiency, reducing power loss during operation and contributing to the overall energy savings of the system it is integrated into.
  • Versatile Voltage Operation: This IC supports a wide range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • Thermal Protection: Equipped with thermal shutdown features, the FAN501MPX ensures safe operation by preventing overheating and potential damage to the circuit.
  • Integrated Power MOSFET: The inclusion of an integrated power MOSFET simplifies design and reduces external component count, leading to a more compact and cost-effective solution.
  • Adjustable Output: The output voltage of the FAN501MPX can be adjusted to meet the specific requirements of the application, providing design flexibility.
  • Low Standby Current: Its low standby current consumption makes it an ideal choice for battery-powered devices, extending the battery life and enhancing the product's energy efficiency.

Applications

The FAN501MPX is suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Devices
  • Industrial Systems
  • Portable and Battery-powered Devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The FAN501MPX is manufactured with the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With ON Semiconductor's expertise in power management ICs, you can expect the FAN501MPX to deliver exceptional performance and longevity.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4901 $51.4605
250+ $0.4022 $100.5500
390+ $0.3896 $151.9440
535+ $0.3770 $201.6950
690+ $0.3645 $251.5050
920+ $0.3268 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,996 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess