EN
  • EN
  • DE

FAN53611AUC18X

Part No FAN53611AUC18X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 1A 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Switching Regulator IC Output
Manufacturer ON Semiconductor
Package Reel - TR
Family Name FAN53611
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN53611AUC18XTR, FAN53611AUC18X-ND, FAN53611AUC18XCT, FAN53611AUC18XDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850143-FAN53611AUC18X
Ultra Librarian 3D Model Ultra Librarian FAN53611AUC18X CAD Model

Description

ON Semiconductor FAN53611AUC18X: High-Efficiency, Low-Profile, Step-Down Switching Voltage Regulator

The FAN53611AUC18X from ON Semiconductor is a compact, high-performance step-down switching voltage regulator designed to meet the stringent power requirements of modern portable electronic devices. This regulator is part of ON Semiconductor's extensive portfolio of power management solutions, which are recognized for their reliability and efficiency.

Key Features:

  • High Efficiency: The FAN53611AUC18X boasts an impressive efficiency rate, which is crucial for battery-powered devices where energy conservation is paramount. Its ability to minimize power loss extends battery life, ensuring that devices remain operational for longer periods.
  • Low Profile: With its ultra-small form factor, this voltage regulator is an ideal choice for space-constrained applications. It allows designers to create sleek, compact products without compromising on power management performance.
  • Adjustable Output Voltage: The output voltage of the FAN53611AUC18X is adjustable, providing flexibility in design and ensuring compatibility with a variety of loads and applications.
  • Integrated Features: This device includes built-in safety features such as over-temperature protection and over-current protection, safeguarding the system from potential damage due to abnormal operating conditions.
  • Wide Input Voltage Range: The FAN53611AUC18X operates over a broad input voltage range, accommodating a versatile set of power sources and enabling its use in multiple device configurations.

Applications:

The ON Semiconductor FAN53611AUC18X is suitable for a wide array of applications, particularly where power efficiency and space savings are critical. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and Networking Devices
  • GPS and Handheld Devices
  • Other Battery-Powered Consumer Electronics

Conclusion:

The FAN53611AUC18X is a testament to ON Semiconductor's commitment to providing advanced power management solutions that enhance the performance and extend the battery life of modern electronic devices. With its high efficiency, low-profile design, and versatile application range, this voltage regulator is an excellent choice for designers looking to optimize their power systems without compromising on space or functionality.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7954 $53.8620
70+ $1.4731 $103.1170
110+ $1.4271 $156.9810
145+ $1.3811 $200.2595
190+ $1.3350 $253.6500
255+ $1.1969 $305.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess