EN
  • EN
  • DE

FAN53740UCA1X

Part No FAN53740UCA1X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MICRO PMIC 9WLCSP / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Base Product Number FAN53740
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 871499-FAN53740UCA1X
Ultra Librarian 3D Model Ultra Librarian FAN53740UCA1X CAD Model

Description

Introducing the FAN53740UCA1X from ON Semiconductor

The FAN53740UCA1X is a cutting-edge, highly efficient voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This product is tailored for portable applications and is part of ON Semiconductor's renowned portfolio of power management devices. The FAN53740UCA1X stands out for its exceptional performance, delivering precise voltage regulation to ensure the stability and longevity of your electronic devices.

Key Features

  • High Efficiency: The FAN53740UCA1X boasts a high efficiency rate, which is critical for battery-operated devices. This efficiency helps in prolonging battery life, ensuring that your devices run longer on a single charge.
  • Small Footprint: With its compact design, this voltage regulator is ideal for space-constrained applications. It allows designers to minimize the size of their power management solutions without compromising on performance.
  • Adjustable Output Voltage: Flexibility is a core advantage of the FAN53740UCA1X, as it offers an adjustable output voltage range. This feature enables it to cater to a variety of applications and can be tailored to meet specific requirements.
  • Low Dropout: The low dropout (LDO) capability of this device ensures that it continues to provide a stable output even when the input voltage is very close to the output voltage, which is vital for maintaining device performance under all battery conditions.

Applications

The versatility of the FAN53740UCA1X makes it suitable for a wide array of applications. It is particularly well-suited for portable devices such as smartphones, tablets, and digital cameras, where power efficiency and space savings are paramount. Additionally, it can be used in wireless peripherals, IoT devices, and other small-scale electronics that require reliable voltage regulation.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the FAN53740UCA1X is no exception. It is built to meet stringent industry standards, ensuring reliability and performance. With features such as over-current protection and thermal shutdown, it safeguards your electronics against potential damage from electrical anomalies.

Choose the FAN53740UCA1X for your next project and experience the perfect blend of efficiency, compactness, and reliability that ON Semiconductor provides.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3742 $50.5170
330+ $0.3070 $101.3100
505+ $0.2974 $150.1870
695+ $0.2878 $200.0210
900+ $0.2782 $250.3800
1,205+ $0.2495 $300.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,510 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess