EN
  • EN
  • DE

FAN53880UC001X

Part No FAN53880UC001X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG INTEGRATED MICRO PMIC / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Base Product Number FAN53880
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1003801-FAN53880UC001X
Ultra Librarian 3D Model Ultra Librarian FAN53880UC001X CAD Model

Description

Product Overview: FAN53880UC001X by ON Semiconductor

The FAN53880UC001X is a cutting-edge power management IC designed by ON Semiconductor, a leader in the energy-efficient innovations. This compact and efficient device is specifically engineered to meet the rigorous demands of modern portable and wearable electronics, where space is at a premium and power efficiency is paramount.

The FAN53880UC001X stands out with its ultra-small form factor, making it an ideal choice for space-constrained applications. Its advanced power management capabilities ensure that battery life is maximized, allowing users to enjoy their devices for longer periods without the need for frequent recharging. This feature is especially critical in today's mobile world, where users expect their devices to keep up with their on-the-go lifestyles.

Key Features and Benefits

  • High Efficiency: The device boasts high conversion efficiency, which reduces power loss and heat generation, thus enhancing the overall performance and reliability of the end product.
  • Integrated Functionalities: It includes multiple integrated features, such as over-current protection and thermal shutdown, which help safeguard the device and the system it powers.
  • Flexible Power Supply: Designed to accommodate a wide range of input voltages, the FAN53880UC001X is versatile and can be used in various applications without the need for additional components.
  • Programmable Output Voltage: The output voltage is programmable, allowing designers to tailor the power supply to the specific needs of their application, ensuring optimal performance.

ON Semiconductor's commitment to quality and performance is evident in the FAN53880UC001X. This product is not only designed to meet the current demands of electronic devices but also to anticipate future needs, ensuring a long-lasting and reliable power management solution. Whether it's for smartphones, smartwatches, or any other portable device, the FAN53880UC001X is an excellent choice for designers looking to enhance their product's power efficiency and operational life.

Applications: The FAN53880UC001X is particularly well-suited for portable devices, wearables, and any other applications where power efficiency and space savings are critical considerations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess