EN
  • EN
  • DE

FAN54511AUCX

Part No FAN54511AUCX
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 63WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 3.2A
Voltage - Supply (Max) 13.2V
Interface I2C, USB
Mounting Type Surface Mount
Package / Case 63-UFBGA, WLCSP
Supplier Device Package 63-WLCSP
Base Product Number FAN54511
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 918911-FAN54511AUCX
Ultra Librarian 3D Model Ultra Librarian FAN54511AUCX CAD Model

Description

ON Semiconductor FAN54511AUCX - Efficient Power Management Solution

The FAN54511AUCX from ON Semiconductor is a state-of-the-art integrated circuit designed to provide efficient power management for a wide range of consumer electronics. This compact, high-performance device is an ideal solution for space-constrained applications that require reliable and efficient power delivery.

Key Features and Benefits

  • High Efficiency: The FAN54511AUCX boasts a high-efficiency synchronous boost converter, ensuring minimal power loss during voltage conversion, which is crucial for extending battery life in portable devices.
  • Programmable Output: With a programmable output voltage range, this power management IC can cater to the specific needs of various applications, providing the flexibility needed for a broad spectrum of products.
  • Integrated Power MOSFETs: The inclusion of integrated power MOSFETs reduces the external component count, which not only saves space but also simplifies the design and manufacturing process.
  • Protection Features: The device includes multiple protection features such as over-voltage, over-current, and thermal shutdown, ensuring the safety and longevity of the end product.
  • Small Footprint: Housed in a compact WLCSP-20 package, the FAN54511AUCX is optimized for portable applications where space is at a premium.

Applications

The versatility of the FAN54511AUCX makes it suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Handheld Gaming Devices

Technical Specifications

The FAN54511AUCX operates over a wide input voltage range and provides a precisely regulated output voltage, ensuring stable power supply across different operating conditions. Its high switching frequency allows the use of small external components, further minimizing the overall solution size.

In conclusion, ON Semiconductor's FAN54511AUCX is a highly adaptable and efficient power management solution that meets the demands of modern, power-sensitive electronics. Its compact design, coupled with robust protection features, makes it an excellent choice for designers looking to optimize power in their next-generation devices.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess