EN
  • EN
  • DE
  • IT

FAN5607HMP

Part No FAN5607HMP
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case MLP16
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 738226-FAN5607HMP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN5607HMP CAD Model

Description

The FAN5607HMP is a high-performance, integrated power management IC designed by ON Semiconductor. This advanced solution is tailored for portable and battery-powered applications where efficiency and compact design are critical. It offers a multi-channel power management system that combines a linear battery charger with several DC/DC converters and LDOs, making it an ideal choice for modern electronic devices.

Key Features

  • Integrated Power Management: The FAN5607HMP includes a linear charger for single-cell lithium-ion or lithium-polymer batteries, providing a full charge management solution.
  • Multiple Output Channels: It features multiple DC/DC converters and LDO regulators to supply various voltage levels required by different components within an electronic device.
  • High Efficiency: Designed for efficiency, the FAN5607HMP ensures extended battery life by minimizing power loss during voltage conversions.
  • Programmable Charge Parameters: The charging parameters can be programmed via an I2C interface, allowing for optimal control over the charging process to match specific battery characteristics.
  • Protection Features: It includes a range of safety features such as over-voltage protection, thermal shutdown, and current limiting to safeguard both the power management system and the device it powers.

Applications

The FAN5607HMP is versatile and can be used in a wide array of portable devices, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Wireless Headsets
  • GPS Units

Technical Specifications

With a compact form factor and a temperature range suited for consumer electronics, the FAN5607HMP operates efficiently across different conditions. Its technical specifications ensure compatibility with a broad range of lithium-ion/polymer battery sizes and the diverse power needs of modern portable electronics.

Conclusion

The FAN5607HMP from ON Semiconductor is a comprehensive power management solution that simplifies the design of complex, battery-powered devices. Its integration of multiple power channels and programmable features, along with its protective measures, make it a reliable and efficient choice for designers looking to enhance the performance and longevity of their products.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.9013 $71.2104
18+ $7.3036 $131.4648
28+ $7.0760 $198.1280
38+ $6.8484 $260.2392
49+ $6.6193 $324.3457
66+ $5.9350 $391.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess