The ON Semiconductor FC106-TL is a high-performance NPN bipolar junction transistor (BJT) that offers a perfect balance of efficiency and reliability for a variety of electronic applications. This versatile component is designed to meet the rigorous demands of both industrial and consumer markets, making it a top choice for designers and engineers alike.
Key Features
- High Current Gain Bandwidth Product: The FC106-TL boasts a high fT, making it suitable for amplification of high-frequency signals.
- Low Saturation Voltage: It features a low VCE(sat), which minimizes power loss and improves efficiency in switching applications.
- Complementary PNP Type Available: The FC106-TL has a complementary PNP counterpart, providing flexibility in designing push-pull amplifiers and other complementary circuits.
- Surface-Mount Package: Encased in a SOT-23 package, it is ideal for space-constrained applications and is compatible with automated PCB assembly processes.
- RoHS Compliant: Adhering to environmental standards, this transistor is lead-free and RoHS compliant, ensuring it meets global regulatory requirements for hazardous substances.
Applications
The FC106-TL is adept at handling a wide range of applications including, but not limited to:
- General-purpose switching and amplification
- Audio amplifiers and signal processing
- Driver stages in hi-fi amplifiers and television circuits
- Power management in portable devices
- Control systems and sensor circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (VCEO)
32V
Collector-Base Voltage (VCBO)
50V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
100mA
Power Dissipation (PD)
310mW
DC Current Gain (hFE)
70 to 700
Operating and Storage Junction Temperature Range
-55 to +150°C
With its robust construction and proven performance, the ON Semiconductor FC106-TL NPN transistor is a solid choice for any application requiring a reliable and efficient switching or amplification solution.