EN
  • EN
  • DE

FCD260N65S3

Part No FCD260N65S3
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 260MOHM TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 260mOhm at 6A, 10V
Vgs(th) (Maximum) at Id 4.5V at 1.2mA
Gate Charge (Qg) (Maximum) at Vgs 24nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1010pF at 400V
Power Dissipation (Maximum) 90W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-252, (D-Pak)
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801564-FCD260N65S3
Ultra Librarian 3D Model Ultra Librarian FCD260N65S3 CAD Model

Description

ON Semiconductor FCD260N65S3 SiC Power MOSFET

The FCD260N65S3 is a state-of-the-art Silicon Carbide (SiC) Power MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach in power semiconductor solutions. This device is designed to meet the high-efficiency and high-performance demands of modern power electronic applications, including electric vehicles, solar inverters, and other energy-efficient power conversion systems.

Key Features

  • High Blocking Voltage: With a 650V drain-to-source breakdown voltage (V<sub>DS), the FCD260N65S3 is well-suited for high-voltage applications, providing a robust and reliable performance in challenging conditions.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 260 mΩ, which significantly reduces conduction losses and enhances overall efficiency.
  • Fast Switching Speed: SiC technology enables faster switching speeds compared to traditional silicon devices, which translates into improved performance and reduced switching losses.
  • High-Temperature Operation: The FCD260N65S3 can operate at higher junction temperatures, up to 150°C, making it ideal for applications where thermal management is a critical concern.

Applications

  • Electric vehicle (EV) powertrain systems
  • Solar power inverters
  • Uninterruptible power supplies (UPS)
  • High-performance power conversion systems

Benefits

  • Energy Efficiency: By reducing conduction and switching losses, the FCD260N65S3 contributes to the creation of energy-efficient power systems, which is crucial for sustainable energy applications and battery-operated devices.
  • Thermal Management: The ability to operate at higher temperatures reduces the need for extensive cooling systems, which can lower system costs and complexity.
  • System Size Reduction: The fast switching capability and low losses enable the use of smaller passive components, leading to more compact and lightweight power systems.

Overall, the FCD260N65S3 by ON Semiconductor represents a leap forward in SiC Power MOSFET technology, offering a combination of high performance, efficiency, and reliability. Its robust design and advanced features make it an excellent choice for engineers looking to improve their power systems in both industrial and consumer markets.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0713
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8997 $66.4895
75+ $1.5588 $116.9100
115+ $1.5102 $173.6730
160+ $1.4615 $233.8400
205+ $1.4127 $289.6035
275+ $1.2666 $348.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess