EN
  • EN
  • DE

FCH041N60F-F085

Part No FCH041N60F-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 76A TO247-3  /  N-Channel 600 V 76A (Tc) 595W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101, SuperFET® II
Package Tube
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 76A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 41mOhm @ 38A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 347 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 10900 pF @ 25 V
Power Dissipation (Max) 595W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Base Product Number FCH041
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FCH041N60F_F085-ND,1990-FCH041N60F-F085,2156-FCH041N60F-F085-OS,FCH041N60F_F085,ONSONSFCH041N60F-F085
Standard Package 30
Win Source Part Number 1125618-FCH041N60F-F085
Ultra Librarian 3D Model Ultra Librarian FCH041N60F-F085 CAD Model

Description

ON Semiconductor FCH041N60F-F085: A High-Performance Power MOSFET

The FCH041N60F-F085 is a cutting-edge power MOSFET device from ON Semiconductor, designed to cater to the demanding requirements of modern electronic applications. This N-channel MOSFET is built using ON Semiconductor's proprietary technology, which ensures outstanding performance in terms of power efficiency, thermal management, and reliability.

Key Features

  • Low On-Resistance: The FCH041N60F-F085 boasts an extremely low on-resistance (R<sub>DS(on)) of just 41 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Current Handling: With a continuous drain current (I<sub>D) of up to 47 A, this MOSFET can handle high current applications with ease, making it ideal for power supply and conversion systems.
  • High Voltage Threshold: The device is rated for a maximum drain-source voltage (V<sub>DSS) of 600 V, providing ample headroom for high voltage operations and ensuring safe usage in various applications.
  • Fast Switching Speed: The fast switching capabilities of the FCH041N60F-F085 reduce switching losses and improve performance in high-frequency applications.
  • Robust Thermal Performance: The MOSFET's superior thermal characteristics ensure that it operates reliably even under high temperature conditions, which is critical for maintaining system stability.

Applications

The versatility of the FCH041N60F-F085 makes it suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters and Converters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • High-efficiency DC-DC Converters

Package and Environmental Compliance

The FCH041N60F-F085 comes in a TO-247 package, known for its high power dissipation and ease of mounting on heat sinks. Additionally, the device is compliant with RoHS standards, ensuring that it meets the environmental regulations for hazardous substances.

In summary, the FCH041N60F-F085 from ON Semiconductor is a high-performance power MOSFET that offers a combination of low on-resistance, high voltage capacity, fast switching, and robust thermal performance. Its suitability for a variety of power applications makes it a go-to choice for designers looking to enhance system efficiency and reliability.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9563 $59.5630
21+ $5.5729 $117.0309
33+ $5.3800 $177.5400
47+ $4.9965 $234.8355
61+ $4.8036 $293.0196
76+ $4.6119 $350.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess