EN
  • EN
  • DE

FCH041N65EFL4

Part No FCH041N65EFL4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 76A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series FRFET®, SuperFET® II
Package Tube
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 76A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 41mOhm @ 38A, 10V
Vgs(th) (Max) @ Id 5V @ 7.6mA
Gate Charge (Qg) (Max) @ Vgs 298 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 12560 pF @ 100 V
Power Dissipation (Max) 595W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4
Package / Case TO-247-4
Base Product Number FCH041
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 871552-FCH041N65EFL4
Ultra Librarian 3D Model Ultra Librarian FCH041N65EFL4 CAD Model

Description

The FCH041N65EFL4 is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a renowned leader in power management and semiconductor solutions. This device has been meticulously engineered to deliver exceptional performance in a wide range of applications, including power supplies, motor drives, and high-efficiency converters.

Key Features

  • High Current Capability: With a continuous drain current (ID) of 120A, this MOSFET can handle high-power applications with ease.
  • Low On-Resistance: The FCH041N65EFL4 boasts an ultra-low RDS(on) of just 0.041Ω, minimizing conduction losses and improving efficiency.
  • High Voltage Threshold: With a drain-to-source voltage (VDSS) of 650V, it offers a robust solution for systems requiring high voltage operation.
  • Fast Switching Speed: The device features a fast switching speed, which is critical for reducing energy losses during power conversion.
  • Reduced Gate Charge: A low total gate charge (Qg) helps to reduce driving losses and improves overall system responsiveness.
  • Enhanced Thermal Performance: The FCH041N65EFL4 is encapsulated in a TO-247 package, which provides excellent heat dissipation and thermal management.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Motor drives and inverters

Reliability and Performance

The FCH041N65EFL4 is designed to meet the rigorous demands of modern power electronics. ON Semiconductor's commitment to quality ensures that this MOSFET not only meets but exceeds industry standards for reliability and performance. Its robust design makes it an ideal choice for high-stress environments where consistent operation is critical.

Whether you are designing a power supply for industrial equipment or a motor drive for an electric vehicle, the FCH041N65EFL4 from ON Semiconductor provides the efficiency, reliability, and performance required for your power management needs.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1713 $60.6852
9+ $12.4483 $112.0347
13+ $12.0593 $156.7709
18+ $11.6703 $210.0654
23+ $11.2813 $259.4699
30+ $10.1142 $303.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess