EN
  • EN
  • DE

FCP190N65S3R0

Part No FCP190N65S3R0
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 17A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 50 Weeks
Features N-Channel 17A (Tc) 144W (Tc) Through Hole TO-220-3
Manufacturer ON Semiconductor
Series SuperFET® III
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name FCP190
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871562-FCP190N65S3R0
Ultra Librarian 3D Model Ultra Librarian FCP190N65S3R0 CAD Model

Description

The FCP190N65S3R0 is a robust and efficient power MOSFET designed by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's high-performance power solutions, engineered to deliver superior power efficiency and density. The FCP190N65S3R0 is specifically created to meet the demanding requirements of modern power supply applications, including switched-mode power supplies, power inverters, and motor drives.

Key Features

  • High Current Capability: The FCP190N65S3R0 is capable of handling continuous drain currents up to 71A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 0.190 Ω, this MOSFET ensures minimal power loss and improved efficiency, which is critical for reducing operational costs and heat dissipation.
  • High Voltage Rating: This device can withstand drain-to-source voltages up to 650V, providing a wide safety margin for applications involving high voltage operations.
  • Fast Switching Speed: The FCP190N65S3R0 boasts rapid switching performance, which is essential for reducing switching losses in high-frequency power conversion systems.
  • Superior Thermal Performance: The MOSFET is designed with an optimized package for excellent thermal performance, ensuring reliability and longevity even under high-temperature conditions.

Applications

The versatility of the FCP190N65S3R0 MOSFET makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • Power inverters
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Lighting applications such as LED drivers

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the FCP190N65S3R0 is no exception. It is produced with state-of-the-art manufacturing processes and subjected to rigorous testing to ensure performance and durability. Customers can trust this MOSFET to deliver consistent performance over its lifespan, even in the most challenging environments.

With its combination of efficiency, power handling, and reliability, the FCP190N65S3R0 from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4211 $50.8431
51+ $1.9866 $101.3166
78+ $1.9245 $150.1110
108+ $1.8624 $201.1392
139+ $1.8003 $250.2417
186+ $1.6141 $300.2226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess