EN
  • EN
  • DE

FCPF360N65S3R0L

Part No FCPF360N65S3R0L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 10A TO220F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series SuperFET® III
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 360mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 4.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 18 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 730 pF @ 400 V
Power Dissipation (Max) 27W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3
Package / Case TO-220-3 Full Pack
Base Product Number FCPF360
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 871569-FCPF360N65S3R0L
Ultra Librarian 3D Model Ultra Librarian FCPF360N65S3R0L CAD Model

Description

The ON Semiconductor FCPF360N65S3R0L is a state-of-the-art silicon carbide (SiC) MOSFET that represents a significant leap forward in power electronics technology. This device is designed to meet the demanding requirements of high-performance power conversion systems, offering a combination of low on-resistance, high temperature operation, and fast switching speeds.

Key Features

  • High Blocking Voltage: The FCPF360N65S3R0L boasts a 650V drain-to-source breakdown voltage (V<sub>DS), which makes it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) of 0.3Ω, this MOSFET ensures minimal power loss and improved efficiency in power conversion systems.
  • Fast Switching: The device's fast intrinsic diode with low reverse recovery charge (Q<sub>rr) reduces switching losses and enables high-frequency operation.
  • High-Temperature Performance: The FCPF360N65S3R0L can operate at junction temperatures up to 150°C, allowing for reliable performance even under thermal stress.

Applications

This MOSFET is ideal for a wide range of applications where efficiency and power density are critical. Common uses include:

  • Power supplies for servers and telecom systems
  • Uninterruptible power supplies (UPS)
  • Solar inverters
  • Electric vehicle (EV) charging systems
  • Motor drives

Advanced Packaging

The FCPF360N65S3R0L is housed in an advanced TO-220-3L package, which is designed to offer excellent thermal performance and ruggedness. The package is optimized for easy mounting and heat dissipation, making it a reliable choice for high-power applications.

Environmental Compliance

ON Semiconductor is committed to environmental sustainability. The FCPF360N65S3R0L is RoHS compliant and free from harmful substances, reflecting the company's commitment to producing environmentally friendly products.

Conclusion

The FCPF360N65S3R0L from ON Semiconductor is a robust and efficient solution for designers looking to enhance the performance of their power conversion systems. With its advanced features and compliance with environmental standards, this SiC MOSFET is set to play a pivotal role in the future of power electronics.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3535 $51.7770
52+ $1.9311 $100.4172
81+ $1.8708 $151.5348
111+ $1.8104 $200.9544
143+ $1.7501 $250.2643
192+ $1.5690 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess