EN
  • EN
  • DE

FCPF600N65S3R0L

Part No FCPF600N65S3R0L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 6A TO220F-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 6A (Tc) 24W (Tc) Through Hole TO-220F-3
Manufacturer ON Semiconductor
Series SuperFET® III
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220F-3
Family Name FCPF600
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918977-FCPF600N65S3R0L
Ultra Librarian 3D Model Ultra Librarian FCPF600N65S3R0L CAD Model

Description

ON Semiconductor FCPF600N65S3R0L Power MOSFET

The FCPF600N65S3R0L is a cutting-edge power MOSFET device from ON Semiconductor, designed to deliver high efficiency and performance for a wide range of power applications. This N-channel MOSFET operates at 650V, making it suitable for high-voltage power systems, and features a low on-resistance of 0.3 ohms, which ensures minimal power loss and improves overall system efficiency.

One of the key attributes of the FCPF600N65S3R0L is its robustness, thanks to ON Semiconductor's advanced SuperFET III technology. This technology enhances the device's capability to withstand high energy pulses in avalanche and commutation modes, making it highly reliable in demanding situations. Moreover, the MOSFET's fast-switching speed is ideal for high-frequency applications, contributing to reduced switching losses and better performance in power conversion systems.

The FCPF600N65S3R0L is housed in a TO-220F package, which is known for its excellent thermal performance. The package design ensures efficient heat dissipation, allowing the MOSFET to operate at lower temperatures and thus extend its lifespan. Additionally, the package is well-suited for through-hole mounting, making it easy to integrate into various circuit board designs.

With its high current capability and low gate charge, the FCPF600N65S3R0L is optimized for a range of applications, including power supplies, lighting, industrial power equipment, and solar inverters. Its robustness and efficiency also make it an excellent choice for hard-switching applications such as Power Factor Correction (PFC) circuits and resonant converters.

ON Semiconductor's commitment to quality and performance is evident in the FCPF600N65S3R0L. The device not only meets stringent industry standards but also provides designers with a reliable and efficient solution for their high-voltage power needs. By choosing the FCPF600N65S3R0L, engineers can expect to improve the performance of their power systems while maintaining high reliability and cost-effectiveness.

Overall, the FCPF600N65S3R0L is a testament to ON Semiconductor's innovation in power MOSFET technology, offering a combination of high voltage, low on-resistance, and fast switching in a package designed for optimal thermal management.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1584 $64.7520
70+ $1.7710 $123.9700
105+ $1.7156 $180.1380
140+ $1.6604 $232.4560
180+ $1.6050 $288.9000
245+ $1.4389 $352.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,145 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess