ON Semiconductor FD10JK4TP N-Channel Power MOSFET
The FD10JK4TP is a cutting-edge N-Channel Power MOSFET from ON Semiconductor, renowned for its high efficiency and reliability in a wide range of applications. Designed to handle significant power levels, this MOSFET is a go-to component for engineers looking to optimize their power management systems.
Key Features:
- Low RDS(on): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High Current Capability: With the ability to handle high current throughput, the FD10JK4TP is well-suited for demanding applications that require robust current handling.
- Power Dissipation: This MOSFET is capable of dissipating significant amounts of power, ensuring stable operation even under high load conditions.
- High Switching Speed: The fast switching speed of the FD10JK4TP makes it ideal for high-frequency applications, reducing switching losses and enhancing performance.
- Robust Thermal Performance: The device is designed with thermal management in mind, featuring a package that aids in heat dissipation to maintain optimal operating temperatures.
Applications:
The FD10JK4TP from ON Semiconductor is versatile and can be used in a variety of applications, including:
- Power supply units
- DC-DC converters
- Motor drives
- Automotive applications
- Renewable energy systems
- High-performance computing
Product Specifications:
| Parameter |
Value |
| Drain-to-Source Voltage (VDSS) |
100 V |
| Continuous Drain Current (ID) |
169 A |
| Power Dissipation (PD) |
375 W |
| RDS(on) Max @ VGS = 10V |
2.7 mΩ |
| Operating Temperature Range |
-55°C to +175°C |
Overall, the ON Semiconductor FD10JK4TP N-Channel Power MOSFET is a robust and efficient solution for design engineers focused on creating high-performance power systems with stringent power efficiency requirements.