EN
  • EN
  • DE

FDBL86566-F085

Part No FDBL86566-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 240A 8HPSOF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 240A (Tc) 300W (Tj) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL86566
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL86566-F085CT, FDBL86566_F085, FDBL86566-F085TR, FDBL86566_F085CT, FDBL86566-F085DKR, FDBL86566_F085DKR-ND, FDBL86566_F085TR, FDBL86566_F085CT-ND, FDBL86566_F085DKR, FDBL86566_F085TR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871607-FDBL86566-F085
Ultra Librarian 3D Model Ultra Librarian FDBL86566-F085 CAD Model

Description

ON Semiconductor FDBL86566-F085: A Robust Power Solution

The FDBL86566-F085 from ON Semiconductor is an innovative power MOSFET designed to meet the demanding requirements of modern electronic applications. This device is a part of the PowerTrench® series, which is known for providing excellent power efficiency and reliability. The FDBL86566-F085 is particularly suitable for synchronous rectification in power supplies, motor drives, and other high-performance power conversion applications.

Constructed with ON Semiconductor's state-of-the-art technology, the FDBL86566-F085 boasts a low on-resistance (R<sub>DS(on)) which significantly reduces conduction losses, leading to an overall increase in system efficiency. This feature is especially critical in applications where energy conservation is paramount. The MOSFET's advanced design also ensures fast switching performance, further contributing to the efficiency of the end application.

The device is encapsulated in a robust Power56 package, which provides a compact footprint while also offering excellent thermal performance. This packaging ensures that the FDBL86566-F085 can handle high current densities with ease, making it a reliable choice for power-intensive applications. The package is also RoHS compliant, aligning with current environmental regulations and ensuring suitability for use in a wide range of markets.

Key features of the FDBL86566-F085 include:

  • 100V, 3.9 mΩ R<sub>DS(on) at V<sub>GS=10V (typical)
  • High continuous drain current (I<sub>D) capability
  • Low gate charge (Q<sub>g) for efficient switching
  • Fast body diode for superior switching performance
  • High-performance Power56 package for enhanced thermal management

Applications that can benefit from the FDBL86566-F085 include:

  • DC/DC converters for server and telecom power systems
  • Motor drives for industrial applications
  • Power supplies for consumer electronics
  • Battery management systems for electric vehicles
  • Renewable energy inverters

The FDBL86566-F085 from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management systems. With its advanced features and robust packaging, this power MOSFET is poised to deliver top-notch performance in a wide array of applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8324 $53.1564
26+ $3.9650 $103.0900
40+ $3.8411 $153.6440
54+ $3.7172 $200.7288
70+ $3.5933 $251.5310
94+ $3.2216 $302.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,554 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess