Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series PowerTrench®
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 6.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 26mOhm @ 6.1A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 10.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 710 pF @ 15 V
Power Dissipation (Max) 700mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SuperSOT™-6
Package / Case SOT-23-6 Thin, TSOT-23-6
Base Product Number FDC021
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 850672-FDC021N30
Ultra Librarian 3D Model Ultra Librarian FDC021N30 CAD Model

Description

ON Semiconductor FDC021N30 PowerTrench® MOSFET

The FDC021N30 is a high-performance PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is engineered to achieve low on-state resistance and to provide excellent switching performance, making it an ideal choice for a wide array of power management applications.

With its advanced technology, the FDC021N30 offers a 300V N-Channel MOSFET in a compact form factor. It is housed in a robust and reliable TO-220 package, which is widely recognized for its ability to handle high power and thermal stresses. The device's construction ensures optimal heat dissipation, which is critical for maintaining performance and longevity in demanding situations.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): The FDC021N30 boasts an exceptionally low on-resistance, which translates to increased efficiency in power conversion applications. This characteristic minimizes conduction losses and improves overall system efficiency.
  • High Voltage Capability: With a 300V drain-to-source voltage (V<sub>DSS), the FDC021N30 is suitable for high-voltage applications, providing designers with a versatile component that can be used in a variety of circuits.
  • Fast Switching Speed: The device is designed for fast switching, reducing transition losses and enabling high-frequency operation, which is crucial for modern power supply designs.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is utilized to optimize the device's electrical and thermal performance, ensuring reliable operation even under strenuous conditions.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Drives
  • Lighting Applications
  • High-Efficiency Power Management Solutions

The FDC021N30 is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient components for the electronics industry. Its combination of low on-resistance, high voltage capability, and fast switching speed makes it a top choice for engineers looking to optimize their power management systems. Whether you're designing power supplies, inverters, or any other application that requires efficient power handling, the FDC021N30 is a reliable and performance-oriented solution that stands out in the field.

You May Also Be Interested in

Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9707 $58.2420
145+ $0.7965 $115.4925
220+ $0.7716 $169.7520
300+ $0.7467 $224.0100
390+ $0.7218 $281.5020
520+ $0.6471 $336.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention