The FDD10AN06F085 is a cutting-edge N-Channel MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management solutions. This MOSFET is part of the PowerTrench® series, which is designed to minimize on-state resistance while providing superior switching performance and ruggedness. It is an ideal choice for a wide range of applications, including power supplies, DC-DC converters, motor drives, and other power management tasks.
The device is encapsulated in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance. The FDD10AN06F085 boasts a 60V drain-source breakdown voltage (V<sub>DS), providing a robust platform for high-voltage operations. With a continuous drain current (I<sub>D) of 10A, this MOSFET can handle significant power levels, making it suitable for high-current applications.
The R<sub>DS(on) of this device is exceptionally low, at just 85 mΩ, which ensures high efficiency and reduced power losses during operation. This feature is particularly important in applications where energy conservation and thermal management are critical. The low gate charge (Q<sub>g) further enhances the device's swift switching characteristics, contributing to overall system efficiency.
ON Semiconductor's FDD10AN06F085 is also characterized by its robustness against repetitive avalanche events, making it a durable choice for challenging environments. The device includes a built-in diode that provides fast recovery, which is essential for applications with frequent switching cycles.
In summary, the FDD10AN06F085 from ON Semiconductor is a high-performance N-Channel PowerTrench® MOSFET that offers a blend of low on-state resistance, high-speed switching, and ruggedness. With its advanced features, this MOSFET is poised to enhance the efficiency and reliability of a variety of power management systems.