EN
  • EN
  • DE

FDD8424H_F085

Part No FDD8424H_F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 40V 9A/6.5A DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array N and P-Channel 40V 9A, 6.5A 1.3W Surface Mount TO-252-5
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Case / Package TO-252-5
Family Name FDD842
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDD8424H_F085CT, FDD8424H_F085DKR, FDD8424H_F085TR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871629-FDD8424H_F085
Ultra Librarian 3D Model Ultra Librarian FDD8424H_F085 CAD Model

Description

The FDD8424H_F085 from ON Semiconductor is a high-performance N-Channel PowerTrench® MOSFET designed for a wide range of applications requiring efficient power management and delivery. This device is part of ON Semiconductor's esteemed PowerTrench series, which is known for its low on-resistance and minimal power loss during operation.

Key Features:

  • Low On-Resistance: The FDD8424H_F085 boasts an extremely low on-resistance (RDS(on)), which results in reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (ID) rating of up to 40A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High-Speed Switching: Designed for fast switching applications, the FDD8424H_F085 ensures minimal switching losses, contributing to the efficiency of power supply designs.
  • Thermal Performance: The device features an excellent thermal performance thanks to its PowerTrench technology, which allows for efficient heat dissipation during high current operations.
  • RoHS Compliant: The FDD8424H_F085 is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in various global markets.

Applications:

The versatility of the FDD8424H_F085 allows it to be integrated into a wide array of applications, including:

  • DC/DC Converters
  • Power Supplies for Servers
  • Motor Drives
  • Power Management in Portable Devices
  • Switch Mode Power Supplies (SMPS)

Product Specifications:

Parameter Value
VDS (Drain-Source Voltage) 40V
ID (Continuous Drain Current) 40A
RDS(on) 3.3 mΩ
Package DPAK (TO-252)

With its robust construction and high-performance attributes, the FDD8424H_F085 N-Channel PowerTrench® MOSFET from ON Semiconductor is an optimal choice for designers looking to enhance power efficiency and reliability in their electronic designs.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess