EN
  • EN
  • DE

FDD86367-F085

Part No FDD86367-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 100A DPAK / N-Channel 80 V 100A (Tc) 227W (Tj) Surface Mount TO-252AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 4.2mOhm @ 80A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 88 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4840 pF @ 40 V
Power Dissipation (Max) 227W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package TO-252AA
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number FDD86367
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDD86367F085,FDD86367_F085,FDD86367_F085CT,FDD86367_F085DKR-ND,FDD86367_F085TR,FDD86367_F085DKR,FDD86367-F085CT,FDD86367_F085TR-ND,FDD86367-F085TR,FDD86367_F085CT-ND,FDD86367-F085DKR
Standard Package 2,500
Win Source Part Number 1325383-FDD86367-F085
Ultra Librarian 3D Model Ultra Librarian FDD86367-F085 CAD Model

Description

The ON Semiconductor FDD86367-F085 is a state-of-the-art N-Channel PowerTrench® MOSFET designed for high-efficiency power management applications. This advanced MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. The FDD86367-F085 is optimized for fast switching performance and low on-resistance, making it an ideal choice for a wide range of applications, including power supplies, DC-DC converters, and motor drives.

With its robust construction, the FDD86367-F085 features a maximum drain-source voltage (VDS) of 80V and a continuous drain current (ID) of 80A at 25°C, ensuring it can handle demanding power tasks with ease. Its RDS(on) is as low as 2.5mΩ at VGS = 10V, which translates to reduced conduction losses and improved overall efficiency. The device also exhibits an excellent gate charge (Qg) of 47nC, contributing to its fast switching capabilities.

The FDD86367-F085 is packaged in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly processes and space-saving PCB design. Moreover, the MOSFET is RoHS compliant and halogen-free, ensuring that it meets the latest environmental standards and regulations.

ON Semiconductor also emphasizes reliability and durability in their products. The FDD86367-F085 features a 100% avalanche tested design, guaranteeing its resilience against repetitive avalanche events. This robustness, combined with its low intrinsic capacitance and resistance, makes the FDD86367-F085 a highly reliable component for power electronic circuits.

In summary, the ON Semiconductor FDD86367-F085 N-Channel PowerTrench® MOSFET is a high-performance, energy-efficient solution for modern electronic designs. Its fast switching, low on-resistance, and durable construction make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess