EN
  • EN
  • DE

FDD86581-F085

Part No FDD86581-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 25A DPAK / N-Channel 60 V 25A (Tc) 48.4W (Tj) Surface Mount D-PAK (TO-252)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 15mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 19 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 880 pF @ 30 V
Power Dissipation (Max) 48.4W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D-PAK (TO-252)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number FDD86581
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDD86581-F085-ND,FDD86581_F085-ND,FDD86581_F085,FDD86581-F085OSDKR,FDD86581-F085OSCT,FDD86581-F085OSTR
Standard Package 2,500
Win Source Part Number 980875-FDD86581-F085
Ultra Librarian 3D Model Ultra Librarian FDD86581-F085 CAD Model

Description

The FDD86581-F085 from ON Semiconductor represents a pinnacle of innovation in the field of power management technology. This device is a MOSFET, a type of transistor that is widely used for switching and amplifying electronic signals in various applications. The FDD86581-F085 is designed to cater to the needs of modern power regulation scenarios, offering high efficiency, reliability, and performance.

Key Features

  • Low On-Resistance: The FDD86581-F085 boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency, making it an ideal choice for power-sensitive applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-speed operation without compromising on the quality of performance, crucial for high-frequency power conversion systems.
  • Advanced PowerTrench® Technology: Utilizing ON Semiconductor's proprietary PowerTrench® technology, the FDD86581-F085 achieves lower gate charge and reduced switching losses, further enhancing its operational efficiency.
  • Robust Thermal Performance: The thermal characteristics of this MOSFET ensure that it can handle high temperatures without degradation in performance, making it suitable for demanding environments.
  • Optimized for Synchronous Rectification: This device is particularly well-suited for synchronous rectification in DC/DC converters, offering improved power density and system efficiency.

Applications

The versatility of the FDD86581-F085 makes it a great fit for a wide array of applications. It is particularly adept in the following areas:

  • DC/DC Converters
  • Power Supplies for Servers, Desktops, and Notebooks
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Power Tool Applications

Product Specifications

ON Semiconductor's FDD86581-F085 comes with a set of specifications designed to meet the rigorous demands of contemporary electronic devices. It operates over a wide range of voltages and temperatures, ensuring compatibility with various system designs. The product is also available in a compact package, which is advantageous for space-constrained applications.

Conclusion

The FDD86581-F085 is a testament to ON Semiconductor's commitment to providing high-quality, energy-efficient solutions for power management challenges. Whether it's for consumer electronics, industrial systems, or automotive applications, this MOSFET stands out as a reliable component that can drive your designs to new heights of performance and efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8854 $61.9780
160+ $0.7266 $116.2560
250+ $0.7039 $175.9750
340+ $0.6811 $231.5740
440+ $0.6585 $289.7400
590+ $0.5904 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess