The FDD9507L-F085 from ON Semiconductor is a high-performance, N-channel PowerTrench<sup>® MOSFET designed for a wide range of applications. This component is renowned for its efficiency and reliability, making it an ideal choice for power management tasks in both commercial and industrial environments.
Key Features
- Low On-Resistance: With an R<sub>DS(on) as low as 7 mΩ at V<sub>GS = 10 V, this MOSFET ensures minimal power loss and improved efficiency in your circuits.
- High Current Capability: The FDD9507L-F085 can handle continuous drain currents up to 61 A, making it suitable for high-power applications.
- PowerTrench<sup>® Technology: This proprietary technology from ON Semiconductor provides reduced gate charge, which translates to faster switching speeds and reduced power losses during operation.
- Thermal Management: The device comes in an industry-standard DPAK (TO-252) package, which offers excellent thermal resistance and aids in maintaining optimal operating temperatures.
Applications
The versatility of the FDD9507L-F085 MOSFET allows it to be used in a variety of applications, including:
- Power supply conversion and regulation
- DC-DC converters
- Motor drives and controllers
- Switching applications
- Power management for consumer electronics
Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
25 V
Gate-to-Source Voltage (V<sub>GSS)
±20 V
Continuous Drain Current (I<sub>D)
61 A
Power Dissipation (P<sub>D)
48 W
Operating Temperature Range
-55°C to +175°C
With its robust design and advanced technology, the FDD9507L-F085 MOSFET from ON Semiconductor is a reliable and efficient choice for designers looking to optimize their power management systems.