EN
  • EN
  • DE

FDMA910PZ

Part No FDMA910PZ
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Single P-Channel PowerTrench® MOSFET | MOSFET P-CH 20V 9.4A MICROFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 9.4A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 20mOhm at 9.4A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 29nC at 4.5V
Gate Source Voltage (Maximum) ±8V
Input Capacitance (Ciss) (Maximum) at Vds 2805pF at 10V
Power Dissipation (Maximum) 2.4W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 6-MicroFET (2x2)
Manufacturer Package 6-VDFN Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173810-FDMA910PZ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDMA910PZ CAD Model

Description

ON Semiconductor FDMA910PZ P-Channel PowerTrench® MOSFET

The FDMA910PZ is a high-performance P-Channel PowerTrench® MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is a critical component in a wide range of electronic applications, offering designers a combination of low on-resistance and minimal gate charge to optimize power efficiency and performance.

Key Features

  • Low On-Resistance: The FDMA910PZ boasts an extremely low on-resistance (RDS(on)), which reduces conduction losses and improves overall efficiency in electronic circuits.
  • High Power Dissipation: With a power dissipation rating of 2.5W, this MOSFET can handle significant power, making it suitable for high-power applications.
  • Advanced PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology enhances the device's performance by optimizing cell density, which translates into lower RDS(on) and reduced gate charge (Qg).
  • Low Gate Charge: The reduced gate charge ensures faster switching speeds, which is essential for applications that require high-frequency operation.
  • RoHS Compliant: The device is compliant with the RoHS directive, which means it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications

The FDMA910PZ is versatile and can be used in various applications, including:

  • Power management systems
  • Load switches
  • Battery management
  • DC-DC converters
  • Portable devices

Specifications

The FDMA910PZ operates with a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -13A at 25°C. Its threshold voltage (VGS(th)) ranges from -0.4V to -1.0V, allowing for low-voltage operation. The device is housed in a compact 8-Pin Power 56 package, which is optimized for minimal footprint and easy integration into various circuit designs.

With its robust design and energy-efficient operation, the FDMA910PZ from ON Semiconductor is an excellent choice for engineers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4157 $56.6280
90+ $1.1616 $104.5440
135+ $1.1253 $151.9155
185+ $1.0890 $201.4650
240+ $1.0527 $252.6480
320+ $0.9438 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,436 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess