EN
  • EN
  • DE

8404001CA

Part No 8404001CA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military single 8-input, 2-V to 6-V NAND gate 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function NAND
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 1
Number of Elements 1
Number of Gates 1
Number of Outputs 1
Number of Pins 14
Packaging Rail/Tube
Propagation Delay 33 ns
Quiescent Current 2 µA
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1013659-8404001CA
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8404001CA CAD Model

Description

The 8404001CA is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of applications. This precision-engineered component is designed to meet the rigorous demands of the modern electronic industry, making it an ideal choice for designers and engineers looking to develop cutting-edge products.

Key Features

  • High Integration: The 8404001CA integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: Engineered for efficiency, this IC minimizes power usage, making it suitable for battery-operated devices and applications where energy conservation is critical.
  • Durable Construction: Built with Texas Instruments' commitment to quality, the 8404001CA is designed to withstand harsh conditions and provide long-lasting performance.
  • Wide Operating Temperature Range: This product is capable of operating effectively across a broad temperature spectrum, ensuring reliability in various environmental conditions.

Applications

The versatility of the 8404001CA allows it to be used in an array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value
Supply Voltage Specified by Texas Instruments
Operating Temperature Specified by Texas Instruments
Package Type Specified by Texas Instruments
Quality and Reliability Compliant with Texas Instruments' standards

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess