EN
  • EN
  • DE

DSPIC33FJ256MC510A-E/PF

Part No DSPIC33FJ256MC510A-E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / MCU 16-bit dsPIC RISC 256KB Flash 3.3V Automotive 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 24x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773566-DSPIC33FJ256MC510A-E/PF
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ256MC510
Introduction Date May 18, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256MC510A-E/PF CAD Model

Description

Microchip Technology's DSPIC33FJ256MC510A-E/PF Digital Signal Controller

The DSPIC33FJ256MC510A-E/PF is a high-performance, 16-bit Digital Signal Controller (DSC) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced DSC combines the versatility of a microcontroller with the computational prowess of a digital signal processor, making it an ideal solution for applications requiring complex algorithms and precision control.

Key Features

  • Enhanced Performance: The DSPIC33FJ256MC510A-E/PF operates at a maximum frequency of 40 MHz, delivering the computational power needed for sophisticated signal processing tasks.
  • Large Memory Capacity: With 256 KB of flash memory and 30 KB of RAM, this DSC offers ample space for application code and data storage, ensuring smooth operation for complex programs.
  • Robust Peripheral Set: It includes a rich set of peripherals such as UART, SPI, I2C modules, and up to 85 I/O pins, providing flexibility in interfacing with external devices and subsystems.
  • Advanced Motor Control: The device is equipped with PWM outputs and ADC inputs, tailored for high-performance motor control applications, making it an excellent choice for industrial automation and robotics.
  • Extended Temperature Range: This DSC is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The DSPIC33FJ256MC510A-E/PF is suited for a wide array of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Motor control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Power conversion (DC-DC converters, Inverters)
  • Consumer electronics
  • Medical devices

Design Support

Microchip Technology provides extensive support for the DSPIC33FJ256MC510A-E/PF with development tools, software libraries, and documentation, ensuring a smooth design process from prototype to production. Engineers can leverage Microchip's MPLAB® Integrated Development Environment (IDE) and MPLAB® XC16 Compiler for streamlined development and debugging.

Whether you're developing a sophisticated control system or a high-performance power management solution, the DSPIC33FJ256MC510A-E/PF offers the integration, performance, and versatility to meet your design challenges head-on.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3844 $53.5376
10+ $10.9821 $109.8210
15+ $10.6389 $159.5835
20+ $10.2957 $205.9140
26+ $9.9525 $258.7650
34+ $8.9230 $303.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess