EN
  • EN
  • DE

FDMB3900N

Part No FDMB3900N
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description INTEGRATED CIRCUIT / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number FDMB3900
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 129331-FDMB3900N
Ultra Librarian 3D Model Ultra Librarian FDMB3900N CAD Model

Description

The FDMB3900N from ON Semiconductor is a state-of-the-art, dual N-Channel PowerTrench® MOSFET designed to deliver high performance in power switching applications. This device is optimized for power management tasks in a wide range of electronic products, from consumer electronics to industrial systems. Its compact design and high efficiency make it an ideal choice for space-constrained applications requiring low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The FDMB3900N features an exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed with fast switching in mind, this MOSFET enables quicker transitions, which is essential for high-frequency applications.
  • Dual Independent N-Channel MOSFETs: The integration of two independent N-Channel MOSFETs within a single package allows for greater design flexibility and can help save board space.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process ensures that the FDMB3900N provides low gate charge and low crss, which are critical for high-efficiency power conversion.
  • Thermal Management: The device is designed to offer excellent thermal performance, ensuring reliability and longevity even under high operating temperatures.

Applications

The versatility of the FDMB3900N allows it to be used in various applications, including DC-to-DC converters, power supplies, motor drives, and other power management solutions. It is particularly well-suited for synchronous rectification in computing and telecommunications power systems, where efficiency and reliability are of paramount importance.

Package and Reliability

The FDMB3900N comes in a space-saving 8-lead MLP package, which is RoHS compliant and designed for optimal power dissipation. ON Semiconductor's commitment to quality ensures that the FDMB3900N meets the highest reliability standards, providing a robust and durable solution for demanding power applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.3921
Infineon Technologies
Power MOSFET(Vdss=-12V) | MOSFET 2P-CH 12V 5.5A 8-TSSOP
Need more? Email Us
Semtech Corporation
Lowest to $0.0820
Diodes Incorporated
Lowest to $0.1887
Diodes Incorporated
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual P-Channel Enhancement Mode Field Effect Transistor | MOSFET P-CH DUAL 30V 8SOIC
Lowest to $0.8039
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 7.8A/8.9A 8SOIC
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2P-CH 12V 9.2A 8-SOIC
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2608 $72.7824
6+ $19.9064 $119.4384
9+ $19.2839 $173.5551
13+ $18.6613 $242.5969
17+ $18.0399 $306.6783
22+ $16.1735 $355.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess