EN
  • EN
  • DE

FDMC007N08LCDC

Part No FDMC007N08LCDC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 64A 8PQFN  /  N-Channel 80 V 64A (Tc) 57W (Tc) Surface Mount 8-PQFN (3.3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series PowerTrench®
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 64A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 6.8mOhm @ 22A, 10V
Vgs(th) (Max) @ Id 2.5V @ 130µA
Gate Charge (Qg) (Max) @ Vgs 44 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3070 pF @ 40 V
Power Dissipation (Max) 57W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-PQFN (3.3x3.3)
Package / Case 8-PowerWDFN
Base Product Number FDMC007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names FDMC007N08LCDCOSDKR,FDMC007N08LCDCOSCT,FDMC007N08LCDC-ND,FDMC007N08LCDCOSTR
Standard Package 3,000
Win Source Part Number 1058805-FDMC007N08LCDC
Ultra Librarian 3D Model Ultra Librarian FDMC007N08LCDC CAD Model

Description

Product Overview: FDMC007N08LCDC from ON Semiconductor

The FDMC007N08LCDC is a state-of-the-art N-Channel PowerTrench® MOSFET brought to you by ON Semiconductor, a leading provider in energy-efficient electronics innovations. This high-performance MOSFET is designed for a range of applications, including power management, load switching, and DC-DC conversion in computing and telecommunications equipment.

Key Features

  • High Current Capability: The FDMC007N08LCDC is capable of handling continuous drain currents up to 30A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical R<sub>DS(on) value of just 8 mΩ at V<sub>GS = 10V, this MOSFET ensures high efficiency and minimal power loss during operation.
  • High-Speed Switching: The device is optimized for fast switching, reducing transition losses and improving performance in high-frequency circuits.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology enhances the overall performance by reducing gate charge and providing low gate resistance.
  • Thermal Management: The FDMC007N08LCDC comes in a compact 8-MLP (5x6) package, which offers excellent thermal resistance, ensuring reliable operation even under high temperature conditions.

Applications

The versatility of the FDMC007N08LCDC MOSFET makes it an ideal choice for a wide array of applications, including:

  • Power supply modules
  • DC-DC converters
  • Motor drives
  • Server and telecom power systems
  • Battery management systems
  • Synchronous rectification

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FDMC007N08LCDC is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in even the most demanding environments.

Environmentally Friendly

In line with ON Semiconductor's dedication to environmental stewardship, the FDMC007N08LCDC is designed with eco-friendly materials and complies with RoHS regulations, minimizing the ecological footprint of your electronic designs.

With its robust design, advanced technology, and ON Semiconductor's commitment to quality, the FDMC007N08LCDC MOSFET is an excellent choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4254 $51.3810
36+ $2.8106 $101.1816
56+ $2.7227 $152.4712
76+ $2.6349 $200.2524
99+ $2.5471 $252.1629
132+ $2.2836 $301.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess