The ON Semiconductor FDMC010N08C is a high-performance, N-Channel PowerTrench® MOSFET designed for power switching applications. This efficient and reliable MOSFET is engineered to deliver low on-resistance and minimal power loss, making it an ideal choice for high-efficiency power management tasks.
Key Features
- Low On-Resistance: The FDMC010N08C features an extremely low on-resistance of just 1.0 mΩ (typical), which significantly reduces conduction losses and improves overall efficiency.
- High Continuous Drain Current: This MOSFET supports a high continuous drain current (I<sub>D) of up to 169 A, allowing it to handle high-current applications with ease.
- Advanced PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enables the FDMC010N08C to offer superior switching performance, which translates to reduced switching losses and better thermal performance.
- Low Thermal Resistance: With a low thermal resistance design, this MOSFET ensures efficient heat dissipation, contributing to its reliability and longevity even in demanding conditions.
- Optimized for Fast Switching: The FDMC010N08C is optimized for fast switching speeds, which makes it suitable for high-frequency applications such as DC-DC converters, motor drives, and other power conversion systems.
Applications
- DC-DC Converters
- Power Supplies
- Motors and Motor Controls
- Synchronous Rectification
- Load Switches
- Battery Management Systems
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
80 V
Gate-to-Source Voltage (V<sub>GS)
±20 V
Continuous Drain Current (I<sub>D)
169 A
Power Dissipation (P<sub>D)
125 W
Operating Temperature Range
-55°C to +150°C
The FDMC010N08C from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers looking to optimize their power management systems.