The DTC124TS is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. This NPN transistor integrates biasing resistors into a single package, simplifying circuit design and reducing component count. It is designed for applications where a controlled input-output current relationship is required.
Applications
- Digital circuit control
- Switching circuits
- Inverter circuits
- Interface between digital circuits and other components
- General-purpose amplification
Features
- Built-in bias resistors: R1 = 22 kΩ, R2 = 22 kΩ
- NPN transistor
- Simplifies circuit design
- Reduces component count
- SOT-346 package
Benefits
- Reduced board space: The integration of resistors into the transistor package saves valuable board space.
- Simplified design: The built-in resistors eliminate the need for external biasing components, simplifying circuit design and reducing the risk of errors.
- Improved reliability: Fewer external components result in fewer solder joints, increasing the overall reliability of the circuit.
- Cost savings: The reduction in component count can lead to cost savings in materials and assembly.
- Stable operation: The integrated resistor network provides a stable bias voltage, ensuring consistent transistor operation over a wide range of operating conditions.
Additional Details
The DTC124TS has a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 100mA. The power dissipation is typically around 200mW. The input resistor (R1) and the resistor between base and emitter (R2) are both 22 kΩ. This configuration provides a defined input impedance and simplifies the design process.
The SOT-346 package is a small surface-mount package suitable for high-density applications. This transistor is commonly used in various electronic devices, including portable electronics, industrial control systems, and automotive applications.
Note: Always refer to the Rohm Semiconductor datasheet for the most accurate and up-to-date specifications and application information.