EN
  • EN
  • DE

FDMC86570LET60

Part No FDMC86570LET60
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 18A/87A POWER33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 60 V 18A (Ta), 87A (Tc) 2.8W (Ta), 65W (Tc) Surface Mount Power33
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package Power33
Family Name FDMC86570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMC86570LET60TR, FDMC86570LET60DKR, FDMC86570LET60CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919020-FDMC86570LET60
Ultra Librarian 3D Model Ultra Librarian FDMC86570LET60 CAD Model

Description

The FDMC86570LET60 from ON Semiconductor is a high-performance, N-channel, power MOSFET designed for a wide range of applications requiring efficient power management and delivery. This MOSFET utilizes ON Semiconductor's advanced PowerTrench® technology, which enables the device to achieve very low on-state resistance (RDS(on)) while maintaining superior switching performance, making it an excellent choice for power conversion and management tasks.

Key Features

  • Low On-Resistance: The device boasts an RDS(on) value that ensures minimal conduction losses and improved overall efficiency.
  • High Current Capability: With a continuous drain current (ID) rating, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High-Speed Switching: The fast switching speed of the FDMC86570LET60 reduces switching losses and improves performance in high-frequency applications.
  • Thermal Management: The MOSFET is designed with an optimal thermal footprint for improved heat dissipation, which is critical for maintaining stability and reliability.
  • Low Gate Charge: The reduced gate charge (Qg) facilitates lower driving power, which is beneficial in power-sensitive designs.
  • PowerTrench® Technology: This proprietary technology from ON Semiconductor allows for the device's compact size while delivering robust power handling capabilities.

Applications

The versatility of the FDMC86570LET60 MOSFET makes it suitable for various applications, including but not limited to:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Battery management systems
  • Load switches
  • Point of Load (POL) modules

Product Summary

ON Semiconductor's FDMC86570LET60 is a testament to the company's commitment to providing advanced power management solutions. Its integration of PowerTrench® technology with industry-leading performance parameters makes it a powerful component in any power-sensitive and high-efficiency design. Whether for consumer electronics, industrial applications, or automotive systems, the FDMC86570LET60 is engineered to meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2035 $51.2560
39+ $2.6286 $102.5154
59+ $2.5464 $150.2376
82+ $2.4643 $202.0726
105+ $2.3821 $250.1205
141+ $2.1357 $301.1337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess