EN
  • EN
  • DE

FDMS8090

Part No FDMS8090
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 100V 10A PWR56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 100V 10A 2.2W Surface Mount 8-MLP (5x6), Power56
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-MLP (5x6), Power56
Family Name FDMS80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMS8090-ND, FDMS8090TR, FDMS8090CT, FDMS8090DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919045-FDMS8090
Ultra Librarian 3D Model Ultra Librarian FDMS8090 CAD Model

Description

The FDMS8090 is a cutting-edge PowerTrench® MOSFET product from ON Semiconductor, designed to deliver high efficiency and power density for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the rigorous demands of modern electronic systems.

Key Features

  • Low RDS(on): The device boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: With its ability to handle high currents, the FDMS8090 is well-suited for applications requiring robust power handling capabilities.
  • PowerTrench® Technology: This proprietary technology from ON Semiconductor ensures minimal gate charge and low capacitance, leading to faster switching performance and further efficiency gains.
  • Optimized Packaging: The FDMS8090 comes in a compact 8x8 mm² PQFN package, which aids in reducing board space requirements and allows for a more streamlined design.

Applications

The FDMS8090 MOSFET is versatile and can be utilized in a variety of applications, including:

  • DC-DC converters
  • Power supply modules
  • Motor drives
  • Computing and server systems
  • Telecom and networking equipment

Performance and Reliability

ON Semiconductor's FDMS8090 is engineered for performance. It operates over a wide temperature range, ensuring reliability under varying environmental conditions. The device's robust construction and ON Semiconductor's quality assurance mean that it can be integrated into critical systems with confidence.

Environmental Considerations

Compliant with RoHS regulations, the FDMS8090 reflects ON Semiconductor's dedication to environmental sustainability. This MOSFET is lead-free and halogen-free, minimizing the ecological footprint of the products it's used in and ensuring compliance with global environmental standards.

Whether you're designing power management systems or looking to enhance the efficiency of existing applications, the FDMS8090 from ON Semiconductor is a reliable and high-performing component that can help achieve your design goals.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2062 $57.4434
15+ $6.7333 $100.9995
23+ $6.5229 $150.0267
32+ $6.3125 $202.0000
41+ $6.1021 $250.1861
55+ $5.4708 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess