EN
  • EN
  • DE

FDMS86350ET80

Part No FDMS86350ET80
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 25A/198A POWER56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 80 V 25A (Ta), 198A (Tc) 3.3W (Ta), 187W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PQFN (5x6)
Family Name FDMS86350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMS86350ET80TR, FDMS86350ET80DKR, FDMS86350ET80CT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919048-FDMS86350ET80
Ultra Librarian 3D Model Ultra Librarian FDMS86350ET80 CAD Model

Description

ON Semiconductor FDMS86350ET80 PowerTrench® MOSFET

The ON Semiconductor FDMS86350ET80 is a cutting-edge PowerTrench® MOSFET that offers high efficiency, low power dissipation, and exceptional thermal performance. This component is specifically designed to meet the rigorous demands of power regulation applications in a broad range of electronic devices.

Key Features:

  • Low On-Resistance: The FDMS86350ET80 boasts an extremely low on-resistance (RDS(on)), which results in minimal conduction losses and enhances overall efficiency.
  • High Current Capability: With its ability to handle high current levels, this MOSFET is ideal for applications requiring robust current flow without compromising on performance or reliability.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology is engineered to optimize the device's forward and reverse recovery time, which helps to reduce switching losses and improve power efficiency.
  • Reduced Gate Charge: The reduced gate charge (QG) of the FDMS86350ET80 allows for faster switching speeds, which is essential in high-frequency power conversion applications.
  • Thermal Management: Enhanced thermal characteristics ensure that the device can operate reliably even under high temperature conditions, making it suitable for demanding environments.

Applications:

The FDMS86350ET80 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives
  • Power management systems
  • Computing and server applications
  • Telecommunications equipment

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the FDMS86350ET80 is no exception. It is manufactured to the highest standards to ensure reliable operation and a long service life. The device is RoHS compliant and is designed to meet the environmental standards of today's green energy requirements.

With its combination of low on-resistance, high current handling, and PowerTrench® technology, the FDMS86350ET80 from ON Semiconductor is an excellent choice for designers looking to optimize their power regulation systems for performance and efficiency.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0570 $64.4560
16+ $7.5372 $120.5952
24+ $7.2773 $174.6552
35+ $6.7574 $236.5090
45+ $6.4976 $292.3920
56+ $6.2377 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess